Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 22 AWG, 19/34 Stranded Conductor, Tinned Copper, 600V, Brown, 100ft, AZ221934 BR005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ221934 BR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.054 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16
| Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|
| Product Category | Hookup Wires | Hookup Wires |
| Product Number | AZ221934 BR005 | ALPAZ221934-BR005 |
| Product Name | Hook-up Wire | AZ221934 BR005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 22 AWG - ETFE Insulation - 19/34 Stranded Conductor -Tinned Copper - 600V - Brown - 100ft |
| Approvals | CA Prop 65 SAE AS22759/16 | |
| Rated Voltage | 600 volts | |
| Nominal Diameter | 0.0540 inch (1.37 mm) | |
| Rated Temperature | -55 to 150 C (-67 to 302 F) |