Alpha Wire Hook-up Wire AZ123728 GR005

Description
AZ123728 Green 100 FT
Request a Quote
Description
AZ123728 Green 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AZ123728 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AZ123728 GR005
Hook-up Wire AZ123728 GR005
AZ123728 Green 100 FT

AZ123728 Green 100 FT

Buy Now
AZ123728 GR005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 12 AWG - ETFE Insulation - 37/28 Stranded Conductor -Tinned Copper - 600V - Green - 100ft - ALPAZ123728-GR005 - Lapp Tannehill
Savage, MN, United States
AZ123728 GR005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 12 AWG - ETFE Insulation - 37/28 Stranded Conductor -Tinned Copper - 600V - Green - 100ft
ALPAZ123728-GR005
AZ123728 GR005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 12 AWG - ETFE Insulation - 37/28 Stranded Conductor -Tinned Copper - 600V - Green - 100ft ALPAZ123728-GR005
Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 12 AWG, 37/28 Stranded Conductor, Tinned Copper, 600V, Green, 100ft, AZ123728 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ123728 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.116 INSULATION THICKNESS (IN) : 0.014 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 12 AWG, 37/28 Stranded Conductor, Tinned Copper, 600V, Green, 100ft, AZ123728 GR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ123728 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.116 INSULATION THICKNESS (IN) : 0.014 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AZ123728 GR005 ALPAZ123728-GR005
Product Name Hook-up Wire AZ123728 GR005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 12 AWG - ETFE Insulation - 37/28 Stranded Conductor -Tinned Copper - 600V - Green - 100ft
Approvals CA Prop 65 SAE AS22759/16
Rated Voltage 600 volts
Nominal Diameter 0.1160 inch (2.95 mm)
Rated Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1526013001 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 22 AWG
View Details
Hook Up Wire - 1805966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Plastic General All-purpose Cordage - 1830 / 1831 / 1832 / 1833 / 1834 / 1835 / 1836 / 1837 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 to 600 volts
Nominal Diameter 0.2370 to 0.7130 inch (6.02 to 18.11 mm)
View Details