Alpha Wire Hook-up Wire AT221934 SL005

Description
AT221934 Slate 100 FT
Request a Quote
Description
AT221934 Slate 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AT221934 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AT221934 SL005
Hook-up Wire AT221934 SL005
AT221934 Slate 100 FT

AT221934 Slate 100 FT

Buy Now
AT221934 SL005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 600V - Gray - 100ft - ALPAT221934-SL005 - Lapp Tannehill
Savage, MN, United States
AT221934 SL005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 600V - Gray - 100ft
ALPAT221934-SL005
AT221934 SL005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 600V - Gray - 100ft ALPAT221934-SL005
Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 22 AWG, 19/34 Stranded Conductor, Silver Coated Copper, 600V, Gray, 100ft, AT221934 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT221934 SL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.051 INSULATION THICKNESS (IN) : 0.0095 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 22 AWG, 19/34 Stranded Conductor, Silver Coated Copper, 600V, Gray, 100ft, AT221934 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT221934 SL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.051 INSULATION THICKNESS (IN) : 0.0095 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AT221934 SL005 ALPAT221934-SL005
Product Name Hook-up Wire AT221934 SL005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 600V - Gray - 100ft
Approvals CA Prop 65 SAE AS22759/11
Rated Voltage 600 volts
Nominal Diameter 0.0510 inch (1.3 mm)
Rated Temperature -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Hook Up Wire - 042113-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Miniature Electrode Wire - CW 5263-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Conductor Pure Gold
North American 36 AWG
View Details
Hook Up Wire - 1853910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details