TE Connectivity Hook Up Wire 0757013001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Cable Insulation Thickness : .25 MM  [.01 INCH ] Conductor Diameter Range : 1.96 MM  [.077 INCH ] Outside Cable Diameter : 2.55 MM  [.101 INCH ] Strand Size (AWG) : 29 Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Electrical Characteristics Operating Voltage (V) : 1300, 750 Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Cable Insulation Thickness : .25 MM  [.01 INCH ] Conductor Diameter Range : 1.96 MM  [.077 INCH ] Outside Cable Diameter : 2.55 MM  [.101 INCH ] Strand Size (AWG) : 29 Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Electrical Characteristics Operating Voltage (V) : 1300, 750 Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 0757013001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
0757013001
Hook Up Wire 0757013001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Cable Insulation Thickness : .25 MM  [.01 INCH ] Conductor Diameter Range : 1.96 MM  [.077 INCH ] Outside Cable Diameter : 2.55 MM  [.101 INCH ] Strand Size (AWG) : 29 Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Electrical Characteristics Operating Voltage (V) : 1300, 750 Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Halogen-Free Polymer
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 37

Dimensions


  • Cable Insulation Thickness : .25 MM  [.01 INCH ]
  • Conductor Diameter Range : 1.96 MM  [.077 INCH ]
  • Outside Cable Diameter : 2.55 MM  [.101 INCH ]
  • Strand Size (AWG) : 29
  • Wire Size (MMSQ) : 2.5
  • Wire Size (AWG) : 13

Electrical Characteristics


  • Operating Voltage (V) : 1300, 750

Usage Conditions


  • Cable Type : Spec 100G
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 0757013001
Product Name Hook Up Wire
Rated Voltage 750 to 1300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1777923001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 141853-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers