Alpha Wire Hook-up Wire AT201932 YL001

Description
AT201932 Yellow 1000 FT
Request a Quote
Description
AT201932 Yellow 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AT201932 YL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AT201932 YL001
Hook-up Wire AT201932 YL001
AT201932 Yellow 1000 FT

AT201932 Yellow 1000 FT

Buy Now
AT201932 YL001 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 20 AWG - PTFE Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 1000ft - ALPAT201932-YL001 - Lapp Tannehill
Savage, MN, United States
AT201932 YL001 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 20 AWG - PTFE Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 1000ft
ALPAT201932-YL001
AT201932 YL001 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 20 AWG - PTFE Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 1000ft ALPAT201932-YL001
Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 20 AWG, 19/32 Stranded Conductor, Silver Coated Copper, 600V, Yellow, 1000ft, AT201932 YL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT201932 YL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.062 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 20 AWG, 19/32 Stranded Conductor, Silver Coated Copper, 600V, Yellow, 1000ft, AT201932 YL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT201932 YL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.062 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AT201932 YL001 ALPAT201932-YL001
Product Name Hook-up Wire AT201932 YL001 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 20 AWG - PTFE Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 1000ft
Approvals CA Prop 65 SAE AS22759/11
Rated Voltage 600 volts
Nominal Diameter 0.0620 inch (1.57 mm)
Rated Temperature -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 0989953001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Plated Copper
View Details
Extra Flexible PVC Lead Wire - NEF 26-6544 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0390 inch (0.9906 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details