Alpha Wire Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 16 AWG 19 Stranded Conductor - Bare copper - 300V - Yellow - 100 ft ALP6827-YL005

Description
Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 16 AWG, Stranded Conductor, Bare copper, 300V, Yellow, 100ft, 6827 YL005 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Yellow INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.076 NOMINAL OD (MM) : 1.9304 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722
Description
Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 16 AWG, Stranded Conductor, Bare copper, 300V, Yellow, 100ft, 6827 YL005 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Yellow INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.076 NOMINAL OD (MM) : 1.9304 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722

Suppliers

Company
Product
Description
Supplier Links
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 16 AWG 19 Stranded Conductor - Bare copper - 300V - Yellow - 100 ft - ALP6827-YL005 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 16 AWG 19 Stranded Conductor - Bare copper - 300V - Yellow - 100 ft
ALP6827-YL005
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 16 AWG 19 Stranded Conductor - Bare copper - 300V - Yellow - 100 ft ALP6827-YL005
Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 16 AWG, Stranded Conductor, Bare copper, 300V, Yellow, 100ft, 6827 YL005 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Yellow INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.076 NOMINAL OD (MM) : 1.9304 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722

Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 16 AWG, Stranded Conductor, Bare copper, 300V, Yellow, 100ft, 6827 YL005


MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Yellow INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.076 NOMINAL OD (MM) : 1.9304 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP6827-YL005
Product Name Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 16 AWG 19 Stranded Conductor - Bare copper - 300V - Yellow - 100 ft
Approvals ISO 6722
Rated Voltage 300 volts
Nominal Diameter 0.0760 inch (1.93 mm)
Rated Temperature -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
Hook Up Wire - 039637-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Silicone Rubber Lead Wire - 1805 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1300 to 0.3200 inch (3.3 to 8.13 mm)
View Details