Alpha Wire Coaxial Cables 9450 WH033

Description
9450 White 328 FT
Request a Quote Datasheet
Description
9450 White 328 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9450 WH033 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9450 WH033
Coaxial Cables 9450 WH033
9450 White 328 FT

9450 White 328 FT

Buy Now
Coaxial Cables (RF) - A9450W-328-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A9450W-328-ND
Coaxial Cables (RF) A9450W-328-ND
Micro Coaxial Cable 50 AWG 328.1' (100.00m) 50 Ohms

Micro Coaxial Cable 50 AWG 328.1' (100.00m) 50 Ohms

Buy Now Datasheet
Alpha Essentials Micro Coaxial 50 Ohm Cable - Spiral Shield - 50 AWG - White - 30V - 328 ft - 9450 WH033 - ALP9450-WH033 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Micro Coaxial 50 Ohm Cable - Spiral Shield - 50 AWG - White - 30V - 328 ft - 9450 WH033
ALP9450-WH033
Alpha Essentials Micro Coaxial 50 Ohm Cable - Spiral Shield - 50 AWG - White - 30V - 328 ft - 9450 WH033 ALP9450-WH033
Alpha Essentials Micro Coaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Spiral Shield, 30V, White, 328ft, 9450 WH033 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9450 WH033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Micro Coax COAX CONSTRUCTION : Micro Coaxial COAX TYPE : Micro Coaxial AWG/GAUGE : 50 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : White JACKET MATERIAL : PFA SHIELDING : Spiral IMPEDANCE : 50 Ohm VOLTAGE : 30V NOMINAL OD (IN) : 0.0059

Alpha Essentials Micro Coaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Spiral Shield, 30V, White, 328ft, 9450 WH033


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9450 WH033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Micro Coax COAX CONSTRUCTION : Micro Coaxial COAX TYPE : Micro Coaxial AWG/GAUGE : 50 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : White JACKET MATERIAL : PFA SHIELDING : Spiral IMPEDANCE : 50 Ohm VOLTAGE : 30V NOMINAL OD (IN) : 0.0059

Supplier's Site
Coax Cable, 0.0005Mm2, Wht, 100M; Coaxial Cable Type Alpha Wire - 81Y2590 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, 0.0005Mm2, Wht, 100M; Coaxial Cable Type Alpha Wire
81Y2590
Coax Cable, 0.0005Mm2, Wht, 100M; Coaxial Cable Type Alpha Wire 81Y2590
COAX CABLE, 0.0005MM2, WHT, 100M; Coaxial Cable Type:-; Wire Gauge:50AWG; Conductor Area CSA:0.0005mm²; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:White; Jacket Material:PFA RoHS Compliant: Yes

COAX CABLE, 0.0005MM2, WHT, 100M; Coaxial Cable Type:-; Wire Gauge:50AWG; Conductor Area CSA:0.0005mm²; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:White; Jacket Material:PFA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Coaxial Cables and Triaxial Cables Multiconductor Cables Cable Assemblies
Product Number 9450 WH033 A9450W-328-ND ALP9450-WH033 81Y2590
Product Name Coaxial Cables Coaxial Cables (RF) Alpha Essentials Micro Coaxial 50 Ohm Cable - Spiral Shield - 50 AWG - White - 30V - 328 ft - 9450 WH033 Coax Cable, 0.0005Mm2, Wht, 100M; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Jacket Perfluoroalkoxy (PFA) PFA
Cable Conductor Copper Alloy, Silver Coated
Cable Shielding Spiral Spiral
North American 50 AWG 50 AWG
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details