Alpha Wire Coaxial Cables 9062AC BK001

Description
9062AC BLACK 1000 FT
Request a Quote Datasheet
Description
9062AC BLACK 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9062AC BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9062AC BK001
Coaxial Cables 9062AC BK001
9062AC BLACK 1000 FT

9062AC BLACK 1000 FT

Buy Now
Coaxial Cables (RF) - 9062ACBK001-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9062ACBK001-1000-ND
Coaxial Cables (RF) 9062ACBK001-1000-ND
Coaxial Cable 22 AWG RG-62A 1000.0' (304.80m) 93 Ohms

Coaxial Cable 22 AWG RG-62A 1000.0' (304.80m) 93 Ohms

Buy Now Datasheet
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 1000 ft - 9062AC BK001 - ALP9062AC-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 1000 ft - 9062AC BK001
ALP9062AC-BK001
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 1000 ft - 9062AC BK001 ALP9062AC-BK001
Alpha Essentials Coaxial RG-62A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Black, 1000ft, 9062AC BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9062AC BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-62A/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 93 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-62A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Black, 1000ft, 9062AC BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9062AC BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-62A/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 93 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site
9062Ac Black 1000 Ft Rohs Compliant Alpha Wire - 04F7237 - Newark, An Avnet Company
Chicago, IL, United States
9062Ac Black 1000 Ft Rohs Compliant Alpha Wire
04F7237
9062Ac Black 1000 Ft Rohs Compliant Alpha Wire 04F7237
9062AC BLACK 1000 FT ROHS COMPLIANT: YES

9062AC BLACK 1000 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Coaxial Cables and Triaxial Cables Multiconductor Cables Cable Assemblies
Product Number 9062AC BK001 9062ACBK001-1000-ND ALP9062AC-BK001 04F7237
Product Name Coaxial Cables Coaxial Cables (RF) Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 1000 ft - 9062AC BK001 9062Ac Black 1000 Ft Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Steel, Copper Coated
Cable Shielding Braid Braid; Braid
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details