Alpha Wire Hook-up Wire 906 NC005

Description
906 NO COLOR 100 FT
Request a Quote
Description
906 NO COLOR 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 906 NC005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
906 NC005
Hook-up Wire 906 NC005
906 NO COLOR 100 FT

906 NO COLOR 100 FT

Buy Now
906 No Color005 - Alpha Wire - Bus Bar Wire - MIL-W-3861 - 6 AWG - Solid Conductor -Tinned Copper - No Color - 100ft - ALP906-NC005 - Lapp Tannehill
Savage, MN, United States
906 No Color005 - Alpha Wire - Bus Bar Wire - MIL-W-3861 - 6 AWG - Solid Conductor -Tinned Copper - No Color - 100ft
ALP906-NC005
906 No Color005 - Alpha Wire - Bus Bar Wire - MIL-W-3861 - 6 AWG - Solid Conductor -Tinned Copper - No Color - 100ft ALP906-NC005
Alpha Wire's MIL-W-3861 Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 6 AWG, Solid Conductor, Tinned Copper, No Color, 100ft, 906 No Color005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 906 NC005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 6 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.162 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : ASTM B33 QQ W 343 Type S Type S MIL-SPEC : MIL-W-3861

Alpha Wire's MIL-W-3861 Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 6 AWG, Solid Conductor, Tinned Copper, No Color, 100ft, 906 No Color005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 906 NC005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 6 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.162 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : ASTM B33 QQ W 343 Type S Type S MIL-SPEC : MIL-W-3861

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 906 NC005 ALP906-NC005
Product Name Hook-up Wire 906 No Color005 - Alpha Wire - Bus Bar Wire - MIL-W-3861 - 6 AWG - Solid Conductor -Tinned Copper - No Color - 100ft
Approvals ASTM B33 QQ W 343 Type S Type S
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1850 inch (4.7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Stranded Hookup Wire - AS 636 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0160 inch (0.4064 mm)
View Details
Hook Up Wire - 006453-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details