Alpha Wire Multiple Conductor Cables 901412CY SL001

Description
12 Conductor Multi-Conductor Cable Slate 14 AWG Braid Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Slate 14 AWG Braid Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-901412CYSL001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-901412CYSL001-DS-ND
Multiple Conductor Cables 216-901412CYSL001-DS-ND
12 Conductor Multi-Conductor Cable Slate 14 AWG Braid Enter Number of Feet in Order Quantity

12 Conductor Multi-Conductor Cable Slate 14 AWG Braid Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multicore Cable, 12 Cond, 14Awg, 1000Ft; Cable Shielding Alpha Wire - 23AJ4947 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 12 Cond, 14Awg, 1000Ft; Cable Shielding Alpha Wire
23AJ4947
Multicore Cable, 12 Cond, 14Awg, 1000Ft; Cable Shielding Alpha Wire 23AJ4947
MULTICORE CABLE, 12 COND, 14AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:14AWG; Conductor Area CSA:2.08mm?; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

MULTICORE CABLE, 12 COND, 14AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm?; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-901412CYSL001-DS-ND 23AJ4947
Product Name Multiple Conductor Cables Multicore Cable, 12 Cond, 14Awg, 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details