Alpha Wire Hook-up Wire 892419 BL005

Description
892419 Blue 100 FT
Request a Quote
Description
892419 Blue 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 892419 BL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
892419 BL005
Hook-up Wire 892419 BL005
892419 Blue 100 FT

892419 Blue 100 FT

Buy Now
892419 BL005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 300V - Blue - 100ft - ALP892419-BL005 - Lapp Tannehill
Savage, MN, United States
892419 BL005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 300V - Blue - 100ft
ALP892419-BL005
892419 BL005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 300V - Blue - 100ft ALP892419-BL005
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 300V, Blue, 100ft, 892419 BL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 892419 BL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.057 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 300V, Blue, 100ft, 892419 BL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 892419 BL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.057 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 892419 BL005 ALP892419-BL005
Product Name Hook-up Wire 892419 BL005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 300V - Blue - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TR 64
Rated Voltage 300 volts
Nominal Diameter 0.0570 inch (1.45 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 043007-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Brimcrom™ Micro-miniature PTFE Hook-up Wire - 1729 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0086 to 0.0188 inch (0.2184 to 0.4775 mm)
View Details