Alpha Wire Hook-up Wire 892019 YL002

Description
892019 Yellow 500 FT
Request a Quote
Description
892019 Yellow 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 892019 YL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
892019 YL002
Hook-up Wire 892019 YL002
892019 Yellow 500 FT

892019 Yellow 500 FT

Buy Now
892019 YL002 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 300V - Yellow - 500ft - ALP892019-YL002 - Lapp Tannehill
Savage, MN, United States
892019 YL002 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 300V - Yellow - 500ft
ALP892019-YL002
892019 YL002 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 300V - Yellow - 500ft ALP892019-YL002
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 300V, Yellow, 500ft, 892019 YL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 892019 YL002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.072 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 300V, Yellow, 500ft, 892019 YL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 892019 YL002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.072 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 892019 YL002 ALP892019-YL002
Product Name Hook-up Wire 892019 YL002 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 300V - Yellow - 500ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TR 64
Rated Voltage 300 volts
Nominal Diameter 0.0720 inch (1.83 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 029265-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1853944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2126 inch (5.4 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Lead Wire, MIL-W-16878/5 Type EE - 1715 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/5, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0160 to 0.3550 inch (0.4064 to 9.02 mm)
View Details