Alpha Wire Hook-up Wire 891441 YL005

Description
891441 Yellow 100 FT
Request a Quote
Description
891441 Yellow 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 891441 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
891441 YL005
Hook-up Wire 891441 YL005
891441 Yellow 100 FT

891441 Yellow 100 FT

Buy Now
891441 YL005 - Alpha Wire UL 1569/UL 1581 PVC Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 300V - Yellow - 100ft - ALP891441-YL005 - Lapp Tannehill
Savage, MN, United States
891441 YL005 - Alpha Wire UL 1569/UL 1581 PVC Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 300V - Yellow - 100ft
ALP891441-YL005
891441 YL005 - Alpha Wire UL 1569/UL 1581 PVC Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 300V - Yellow - 100ft ALP891441-YL005
Alpha Wire's UL 1569/UL 1581 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Stranded Conductor, Tinned Copper, 300V, Yellow, 100ft, 891441 YL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 891441 YL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1569 UL 1581 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TR 64

Alpha Wire's UL 1569/UL 1581 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Stranded Conductor, Tinned Copper, 300V, Yellow, 100ft, 891441 YL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 891441 YL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1569 UL 1581 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 891441 YL005 ALP891441-YL005
Product Name Hook-up Wire 891441 YL005 - Alpha Wire UL 1569/UL 1581 PVC Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 300V - Yellow - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TR 64
Rated Voltage 300 volts
Nominal Diameter 0.1060 inch (2.69 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
Hook Up Wire - 0712673001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Plated High Strength Copper Alloy
View Details
Hook Up Wire - 1805932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Lead Wire, MIL-W-16878/5 Type EE - 1715 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/5, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0160 to 0.3550 inch (0.4064 to 9.02 mm)
View Details