2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 10.00' (3.05m)
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)
8672001CY Slate 100 FT
SHLD FLEX CABLE, 2COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:2Conducto
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 8672001CYSL005-10-ND | 8672001CY SL005 | 61AC4478 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Shld Flex Cable, 2Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned |