4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)
86702CY SLATE 100 FT
Alpha Wire 86702CY SL005 Data Cable
XTRA-GUARD SHIELDED MULTIPAIR CABLE 2PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes
Xtra-Guard® High-Flex Oil Resistant Multipair Shielded Flexible Data Cable, 22 AWG, 300 V
Conductor: Super finely stranded tinned copper. Insulation: Color coded, lubricated semi-rigid PVC. Shielding: Foil and 85% tinned copper braid, with 26 AWG, 7/34 stranded tinned copper drain wire. Voltage Rating: 300 V. Cable Style: UL Type CM, UL AWM 2661, CSA AWM II A/B FT4, CSA CMG. Operating Temperature: 5°C to 105°C. Jacket: Oil-resistant PVC in gray.
Choose XTRA
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies | Network Cables |
| Product Number | 86702CYSL005-ND | 86702CY SL005 | 408833 | 95B5337 | 70138733 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Twisted Pair & Multicore Data Cable | Xtra-Guard Shielded Multipair Cable 2Pr 100Ft 300V Gray; Cable Shielding Alpha Wire | Cable, Multipair; 2; 22 AWG; 19/34; Foil and 85% Tinned Copper Braid; 0.28 in. |
| Product Category | Cable | Cable | |||
| Cable Jacket | Polyvinyl Chloride | ||||
| Cable Insulation | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | ||||
| Cable Shielding | Foil Braid | Sf/utp |