Alpha Wire Multi-Conductor & Paired Cables 86125CY SL002

Description
86125CY SLATE 500 FT
Request a Quote Datasheet
Description
86125CY SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86125CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86125CY SL002
Multi-Conductor & Paired Cables 86125CY SL002
86125CY SLATE 500 FT

86125CY SLATE 500 FT

Buy Now
Multiple Conductor Cables - 86125CYSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86125CYSL002-ND
Multiple Conductor Cables 86125CYSL002-ND
25 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 500.0' (152.4m)

25 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 25 Conductor, 26Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 95B5201 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 25 Conductor, 26Awg, 500Ft, 300V; Cable Shielding Alpha Wire
95B5201
Shielded Multiconductor Cable, 25 Conductor, 26Awg, 500Ft, 300V; Cable Shielding Alpha Wire 95B5201
SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 26AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 26AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 86125CY SL002 86125CYSL002-ND 95B5201
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 25 Conductor, 26Awg, 500Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to Alligator Clips - 1029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details