The Shielded Multiconductor Cable, part number 86002CY, features two conductors made of 28 AWG tinned copper, designed for a voltage rating of 300 VRMS. The cable is constructed with a nominal PVC insulation and a shield made of flexible aluminum/Mylar tape, providing effective protection against electromagnetic interference. It has a temperature range suitable for static applications from -10 to 105°C and dynamic applications from +5 to 105°C. The cable is compliant with RoHS and REACH regulations, ensuring it meets environmental standards. With a capacitance of 27 pF/ft and a characteristic impedance of 70 Ω, this cable is suitable for various applications requiring reliable signal transmission. The cable is packaged in a continuous length of 100 feet, making it convenient for various project needs.
86002CY SLATE 100 FT
2 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)
Alpha Wire 86002CY SL005 Data Cable
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 28AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto
28 AWG, 7⁄36 Stranding, 300 V, Oil Resistant Multiconductor Shielded Xtra-Guard® Flexible Cables
Conductor: Super finely stranded tinned copper. Insulation: Color coded, lubricated semi-rigid PVC. Shielding: Foil and 90% tinned copper serve, with 26 AWG, 7/34 stranded tinned copper drain wire. Voltage Rating: 300 V. Cable Style: UL Type CM, UL AWM 2661, CSA AWM II A/B FT4, CSA CMG. Operating Temperature: 5°C to 105°C. Jacket: Oil-resistant PVC in gray.
Choose XTRA
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 86002CY SL005 | 86002CYSL005-ND | 408934 | 95B5157 | 70138627 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Twisted Pair & Multicore Data Cable | Shielded Multiconductor Cable, 2 Conductor, 28Awg, 100Ft, 300V; Cable Shielding Alpha Wire | Cable, Flexible; 2; 28 AWG; 7/36; SuperFinely Stranded Tinned Copper; 0.17 in. |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | |||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper | |||
| Cable Shielding | Foil Braid | Foil |