Alpha Wire Multiple Conductor Cables 85012 BK005

Description
12 Conductor Multi-Conductor Cable Black 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Black 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 85012BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85012BK005-100-ND
Multiple Conductor Cables 85012BK005-100-ND
12 Conductor Multi-Conductor Cable Black 20 AWG 100.0' (30.5m)

12 Conductor Multi-Conductor Cable Black 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 85012 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85012 BK005
Multi-Conductor & Paired Cables 85012 BK005
85012 BLACK 100 FT

85012 BLACK 100 FT

Buy Now
Unshielded Multiconductor Cable 12 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire - 06M4008 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 12 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire
06M4008
Unshielded Multiconductor Cable 12 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire 06M4008
UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, High-Flex; 12; 20 AWG; 65 x 38; 0.454 in.; 0.022 in.; Lubricated PVC - 70139934 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, High-Flex; 12; 20 AWG; 65 x 38; 0.454 in.; 0.022 in.; Lubricated PVC
70139934
Cable, High-Flex; 12; 20 AWG; 65 x 38; 0.454 in.; 0.022 in.; Lubricated PVC 70139934
Xtra-Guardâ® Oil Resistant High-Flex Control 20 Gage Cable Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered red conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Black. Bend Radius: 8X cable diameter. Choose XTRA GUARD® High-Flex Control Cables for Twice the Flexibility of Ordinary PVC Cable Extra Flexibility and Durability for Continuous Motion Outstanding Oil and Chemical Resistance Jacket Meets VDE 0472, Section 803 Oil Test UL Recognized, CSA Certified Passes MIL-C-13777G Flexlife Test XTRA GUARD® High-Flex Control Cable Applications Applications Requiring Continuous Flexing Robotics Installation in Cable Track Automation Equipment Assembly Lines Material Handling Equipment

Xtra-Guard® Oil Resistant High-Flex Control 20 Gage Cable
Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered red conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Black. Bend Radius: 8X cable diameter.
Choose XTRA

  • GUARD® High-Flex Control Cables for
  • Twice the Flexibility of Ordinary PVC Cable
  • Extra Flexibility and Durability for Continuous Motion
  • Outstanding Oil and Chemical Resistance
  • Jacket Meets VDE 0472, Section 803 Oil Test
  • UL Recognized, CSA Certified
  • Passes MIL-C-13777G Flexlife Test
    XTRA
  • GUARD® High-Flex Control Cable Applications
  • Applications Requiring Continuous Flexing
  • Robotics
  • Installation in Cable Track
  • Automation Equipment
  • Assembly Lines
  • Material Handling Equipment
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 85012BK005-100-ND 85012 BK005 06M4008 70139934
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 12 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire Cable, High-Flex; 12; 20 AWG; 65 x 38; 0.454 in.; 0.022 in.; Lubricated PVC
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Number of Conductors 12 # 12 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details