The Shielded Multiconductor Cable features seven conductors made of 20 AWG bare copper, designed for a voltage rating of 600 VRMS. The cable has a nominal insulation wall of 0.022 inches made from PVC, and a jacket with a thickness of 0.030 inches, also PVC, which is oil resistant. The cable is shielded with a tinned copper braid providing a minimum coverage of 85%. It is suitable for a temperature range of -40 to 90°C for static applications and -5 to 90°C for dynamic use. The cable has a capacitance of 35 pF/ft and a conductor DCR of 10.7 Ω/1000ft at 20°C. It is compliant with various standards including RoHS and CE directives, making it suitable for environmentally sensitive applications. This product is available in a continuous length of 1000 feet.
7 Conductor Multi-Conductor Cable Black 20 AWG Braid 1000.0' (304.8m)
85007CY BLACK 1000FT
SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conducto
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 85007CYBK001-ND | 85007CY BK001 | 91F2611 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Shielded Multiconductor Cable, 7 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper |