Qualtek Electronics Corp. Power, Line Cables and Extension Cords 370001-E01

Description
8.20' (2.50m) Power Cord Black BS1363A To IEC 320-C13 H05VV-F
Request a Quote Datasheet
Description
8.20' (2.50m) Power Cord Black BS1363A To IEC 320-C13 H05VV-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q138-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q138-ND
Power, Line Cables and Extension Cords Q138-ND
8.20' (2.50m) Power Cord Black BS1363A To IEC 320-C13 H05VV-F

8.20' (2.50m) Power Cord Black BS1363A To IEC 320-C13 H05VV-F

Buy Now Datasheet
Assembly Cable, Molded Power Cords & Cables - 370001-E01 - Heilind Electronics, Inc.
Wilmington, MA, United States
Assembly Cable, Molded Power Cords & Cables
370001-E01
Assembly Cable, Molded Power Cords & Cables 370001-E01
Assembly Cable, Molded Power Cords & Cables

Assembly Cable, Molded Power Cords & Cables

Buy Now
Cord, Power 10 A 2.5 m 3 1 mm - 70133444 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Power 10 A 2.5 m 3 1 mm
70133444
Cord, Power 10 A 2.5 m 3 1 mm 70133444
Power Cord, 10 A, 2.5 m Power cord with 10 A current rating.

Power Cord, 10 A, 2.5 m
Power cord with 10 A current rating.

Supplier's Site
Power Cord, Bs1363A-Iec C13, 2.5M, 10A; Connector Type A Qualtek Electronics - 17B6724 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Bs1363A-Iec C13, 2.5M, 10A; Connector Type A Qualtek Electronics
17B6724
Power Cord, Bs1363A-Iec C13, 2.5M, 10A; Connector Type A Qualtek Electronics 17B6724
POWER CORD, BS1363A-IEC C13, 2.5M, 10A; Connector Type A:UK BS1363A Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, BS1363A-IEC C13, 2.5M, 10A; Connector Type A:UK BS1363A Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 370001-E01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Power, Line Cables and Extension Cords
370001-E01
Cable Assemblies - Power, Line Cables and Extension Cords 370001-E01
CORD BS1363A - IEC 320-C13 8.20'

CORD BS1363A - IEC 320-C13 8.20'

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q138-ND 370001-E01 70133444 17B6724 370001-E01
Product Name Power, Line Cables and Extension Cords Assembly Cable, Molded Power Cords & Cables Cord, Power 10 A 2.5 m 3 1 mm Power Cord, Bs1363A-Iec C13, 2.5M, 10A; Connector Type A Qualtek Electronics Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 8.2 ft (24.99 dm) 8.2 ft (25 dm) 8.2 ft (25 dm) 8.2 ft (24.99 dm)
Connector Type BS1363A UK BS1363A W/13 A Fuse UK BS1363A Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M8G3-K-1.5-M8G3 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-104 Wire colors and connection numbers as per EN 60947-5-2
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
Power, Line Cables and Extension Cords - 226003-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type IEC 320-C19
View Details