Alpha Wire Multiple Conductor Cables 85007 BK005

Description
7 Conductor Multi-Conductor Cable Black 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Black 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 85007BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85007BK005-100-ND
Multiple Conductor Cables 85007BK005-100-ND
7 Conductor Multi-Conductor Cable Black 20 AWG 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Black 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 85007 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85007 BK005
Multi-Conductor & Paired Cables 85007 BK005
85007 BLACK 100 FT

85007 BLACK 100 FT

Buy Now
Cable, High-Flex; 7; 20 AWG; 65 x 38; 0.368 in.; 0.022 in.; Lubricated PVC - 70139931 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, High-Flex; 7; 20 AWG; 65 x 38; 0.368 in.; 0.022 in.; Lubricated PVC
70139931
Cable, High-Flex; 7; 20 AWG; 65 x 38; 0.368 in.; 0.022 in.; Lubricated PVC 70139931
Xtra-Guardâ® Oil Resistant High-Flex Control 20 Gage Cable Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered red conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Black. Bend Radius: 8X cable diameter. Choose XTRA GUARD® High-Flex Control Cables for Twice the Flexibility of Ordinary PVC Cable Extra Flexibility and Durability for Continuous Motion Outstanding Oil and Chemical Resistance Jacket Meets VDE 0472, Section 803 Oil Test UL Recognized, CSA Certified Passes MIL-C-13777G Flexlife Test XTRA GUARD® High-Flex Control Cable Applications Applications Requiring Continuous Flexing Robotics Installation in Cable Track Automation Equipment Assembly Lines Material Handling Equipment

Xtra-Guard® Oil Resistant High-Flex Control 20 Gage Cable
Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered red conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Black. Bend Radius: 8X cable diameter.
Choose XTRA

  • GUARD® High-Flex Control Cables for
  • Twice the Flexibility of Ordinary PVC Cable
  • Extra Flexibility and Durability for Continuous Motion
  • Outstanding Oil and Chemical Resistance
  • Jacket Meets VDE 0472, Section 803 Oil Test
  • UL Recognized, CSA Certified
  • Passes MIL-C-13777G Flexlife Test
    XTRA
  • GUARD® High-Flex Control Cable Applications
  • Applications Requiring Continuous Flexing
  • Robotics
  • Installation in Cable Track
  • Automation Equipment
  • Assembly Lines
  • Material Handling Equipment
Supplier's Site
Unshielded Multiconductor Cable 7 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire - 91F2610 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 7 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire
91F2610
Unshielded Multiconductor Cable 7 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire 91F2610
UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 85007BK005-100-ND 85007 BK005 70139931 91F2610
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Cable, High-Flex; 7; 20 AWG; 65 x 38; 0.368 in.; 0.022 in.; Lubricated PVC Unshielded Multiconductor Cable 7 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Number of Conductors 7 # 7 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details