The Unshielded Multiconductor Cable features seven conductors made of 20 AWG bare copper, designed for flexibility and durability. It has a nominal insulation thickness of 0.022 inches and a jacket thickness of 0.040 inches, both made from PVC, which is oil resistant. The cable is rated for a maximum voltage of 600 VRMS and operates effectively within a temperature range of -40 to 90°C for static applications and -5 to 90°C for dynamic use. This cable has a capacitance of 28 pF/ft and an inductance of 0.2 µH/ft, with a conductor DCR of 11 Ω per 1000 ft at 20°C. It is compliant with various standards, including AWM/STYLE 2587 and CSA AWM I/II A/B, ensuring its suitability for continuous flex applications. The cable is also RoHS compliant, meeting environmental regulations regarding hazardous substances. Engineers considering this cable should note its construction details, including the arrangement of conductors and the specified bend radius of 8 times the cable diameter for both static and dynamic conditions. The product is available in a continuous length of 500 feet.
7 Conductor Multi-Conductor Cable Black 20 AWG 500.0' (152.4m)
UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 85007 BK002 | 85007BK002-ND | 91F2609 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Unshielded Multiconductor Cable 7 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned |