The EcoGen EcoFlex PUR part number 80154 features a construction that includes 14 AWG tinned copper conductors with a nominal insulation wall of 0.013 inches made from mPPE. The cable assembly consists of nine components arranged in a specific orientation, with a minimum of 2.7 twists per foot. It is equipped with a tinned copper braid shield providing 85% coverage and a polyurethane jacket that is zero halogen, measuring 0.032 inches in wall thickness. This product is rated for a maximum voltage of 600 VRMS and operates effectively in a temperature range of -50¬8C to +90¬8C (static) and -40¬8C to +80¬8C (dynamic). It has a minimum bend radius of four times the cable diameter when static and six times when dynamic. The cable is designed to withstand a pull tension of up to 309 lbs and is resistant to sunlight, oil, and other environmental factors. The EcoFlex PUR cable complies with various standards, including UL AWM Style 21959 and RoHS directives, ensuring it meets safety and environmental regulations. This product is suitable for applications requiring flexibility, durability, and resistance to harsh conditions.
Get the abrasion, UV, and oil resistance of a tough zero-halogen Polyurethane jacket in a flex cable that’s up to 40% smaller and 44% lighter than other 600V continuous flex cables.
With its rugged PUR jacket and finely stranded conductors, EcoFlex PUR cable provides 8+ million flex cycles in tough application conditions—while saving space and reducing weight. And with a wide range of conductor sizes, conductor counts, and shielded and unshielded versions, you can find the cable you need.
| Alpha Wire | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 80154 |
| Product Name | EcoGen®️, EcoFlex®️ PUR |
| Cable Jacket | Polyurethane, Zero Halogen (ZH) |
| Cable Insulation | MPPE |
| Cable Conductor | Copper; 14 (105/34) AWG Tinned Copper', '0.070'] |
| Cable Shielding | No Shielding; Braid |