Alpha Wire Multi-Conductor & Paired Cables 79120 SL005

Description
79120 Slate 100 FT
Request a Quote Datasheet
Description
79120 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 79120 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79120 SL005
Multi-Conductor & Paired Cables 79120 SL005
79120 Slate 100 FT

79120 Slate 100 FT

Buy Now
Multiple Conductor Cables - 79120SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79120SL005-ND
Multiple Conductor Cables 79120SL005-ND
7 Conductor Multi-Conductor Cable Slate 16 AWG Braid 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Slate 16 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Ecogen Ecoflex Cable, Braid Shielded Multconductor, 7 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W9127 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Cable, Braid Shielded Multconductor, 7 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W9127
Ecogen Ecoflex Cable, Braid Shielded Multconductor, 7 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W9127
ECOGEN ECOFLEX CABLE, BRAID SHIELDED MULTCONDUCTOR, 7 CONDUCTOR, 16 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

ECOGEN ECOFLEX CABLE, BRAID SHIELDED MULTCONDUCTOR, 7 CONDUCTOR, 16 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex Braid Shielded Multiconductor Cable - 16 AWG 7 Conductor - Slate - 100 ft - ALP79120-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex Braid Shielded Multiconductor Cable - 16 AWG 7 Conductor - Slate - 100 ft
ALP79120-SL005
Alpha EcoFlex Braid Shielded Multiconductor Cable - 16 AWG 7 Conductor - Slate - 100 ft ALP79120-SL005
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Braid Shielded multi-conductor, 100 ft putups, 79120 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79120 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.345 NOMINAL OD (MM) : 8.763 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Braid Shielded multi-conductor, 100 ft putups, 79120 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79120 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.345 NOMINAL OD (MM) : 8.763 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 79120 SL005 79120SL005-ND 47W9127 ALP79120-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecoflex Cable, Braid Shielded Multconductor, 7 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire Alpha EcoFlex Braid Shielded Multiconductor Cable - 16 AWG 7 Conductor - Slate - 100 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details