Alpha Wire EcoGen®️, EcoCable®️ Mini 78384

Description
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable. EcoCable Mini Features Recyclable mPPE jacket and insulation -40°C to +80°C temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Over 250 Standard Constructions available EcoCable Mini Benefits Up to 32% smaller than PVC Up to 44% lighter than PVC Up to 92% lower outgassing than standard 300 V PVC cables Halogen Free
Description
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable. EcoCable Mini Features Recyclable mPPE jacket and insulation -40°C to +80°C temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Over 250 Standard Constructions available EcoCable Mini Benefits Up to 32% smaller than PVC Up to 44% lighter than PVC Up to 92% lower outgassing than standard 300 V PVC cables Halogen Free
Datasheet
Datasheet Summary
Powered by GS/AI

The EcoCable Mini, part number 78384, from Alpha Wire features a construction that includes four pairs of 22 AWG tinned copper conductors, insulated with modified polyphenylene ether (mPPE). The cable has a nominal jacket thickness of 0.015 inches and is designed for a temperature range of -40¬8C to +80¬8C. It is rated for 300 VRMS and complies with UL AWM/Style 21460 and CSA International standards. The cable is halogen-free and meets RoHS and REACH compliance, making it suitable for environmentally conscious applications. The cable assembly includes a shield made of tinned copper braid with a minimum coverage of 70%, and it has a minimum bend radius of 10 times the cable diameter. The product is designed for applications requiring low outgassing and is suitable for NFPA 79 applications. The packaging options include continuous lengths of 1000 feet and 100 feet. This product is ideal for engineers looking for a lightweight, compact, and environmentally friendly cable solution.

Datasheet Summary
Powered by GS/AI

The EcoCable Mini, part number 78384, from Alpha Wire features a construction that includes four pairs of 22 AWG tinned copper conductors, insulated with modified polyphenylene ether (mPPE). The cable has a nominal jacket thickness of 0.015 inches and is designed for a temperature range of -40¬8C to +80¬8C. It is rated for 300 VRMS and complies with UL AWM/Style 21460 and CSA International standards. The cable is halogen-free and meets RoHS and REACH compliance, making it suitable for environmentally conscious applications. The cable assembly includes a shield made of tinned copper braid with a minimum coverage of 70%, and it has a minimum bend radius of 10 times the cable diameter. The product is designed for applications requiring low outgassing and is suitable for NFPA 79 applications. The packaging options include continuous lengths of 1000 feet and 100 feet. This product is ideal for engineers looking for a lightweight, compact, and environmentally friendly cable solution.

Suppliers

Company
Product
Description
Supplier Links
EcoGen®️, EcoCable®️ Mini - 78384 - Alpha Wire
Elizabeth, NJ, United States
EcoGen®️, EcoCable®️ Mini
78384
EcoGen®️, EcoCable®️ Mini 78384
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable. EcoCable Mini Features Recyclable mPPE jacket and insulation -40°C to +80°C temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Over 250 Standard Constructions available EcoCable Mini Benefits Up to 32% smaller than PVC Up to 44% lighter than PVC Up to 92% lower outgassing than standard 300 V PVC cables Halogen Free

EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable.


EcoCable Mini Features

  • Recyclable mPPE jacket and insulation
  • -40°C to +80°C temperature range
  • RoHS and REACH Compliant
  • Suitable for use in NFPA 79 applications
  • Over 250 Standard Constructions available

EcoCable Mini Benefits

  • Up to 32% smaller than PVC
  • Up to 44% lighter than PVC
  • Up to 92% lower outgassing than standard 300 V PVC cables
  • Halogen Free
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 78384
Product Name EcoGen®️, EcoCable®️ Mini
Cable Jacket Modified Polyphenylene Ether-PE
Cable Insulation Modified Polyphenylene Ether-PE
Cable Conductor Copper; 22 (19/34) AWG Tinned Copper', '0.032']
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

E5E1724 - Power over Ethernet Cable - E5E1724 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Insulation FEP insulation
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Polyethylene
Cable Conductor Aluminum Clad Steel
View Details
Silicone Rubber Insulated Cable, 300V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details