TE Connectivity Sensor Cable 001927-000

Description
Body Features Conductor Material : Bare Copper Drain Wire : With Shield Material : Aluminized PET Wire Color (Base) : Green, Yellow Configuration Features Number of Components : 2 Dimensions Cable Length (M) : 1000 Outside Cable Diameter : 7.49 MM  [.362 INCH ] Wire Size (MMSQ) : .5 Electrical Characteristics Operating Voltage (VAC) : 1500 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range (DEGC) : -40 - 150 Sensor Cable Chemical Resistance : SPEC 1200
Request a Quote
Description
Body Features Conductor Material : Bare Copper Drain Wire : With Shield Material : Aluminized PET Wire Color (Base) : Green, Yellow Configuration Features Number of Components : 2 Dimensions Cable Length (M) : 1000 Outside Cable Diameter : 7.49 MM  [.362 INCH ] Wire Size (MMSQ) : .5 Electrical Characteristics Operating Voltage (VAC) : 1500 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range (DEGC) : -40 - 150 Sensor Cable Chemical Resistance : SPEC 1200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable - 001927-000 - TE Connectivity
Berwyn, PA, United States
Sensor Cable
001927-000
Sensor Cable 001927-000
Body Features Conductor Material : Bare Copper Drain Wire : With Shield Material : Aluminized PET Wire Color (Base) : Green, Yellow Configuration Features Number of Components : 2 Dimensions Cable Length (M) : 1000 Outside Cable Diameter : 7.49 MM  [.362 INCH ] Wire Size (MMSQ) : .5 Electrical Characteristics Operating Voltage (VAC) : 1500 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range (DEGC) : -40 - 150 Sensor Cable Chemical Resistance : SPEC 1200

Body Features


  • Conductor Material : Bare Copper
  • Drain Wire : With
  • Shield Material : Aluminized PET
  • Wire Color (Base) : Green, Yellow

Configuration Features


  • Number of Components : 2

Dimensions


  • Cable Length (M) : 1000
  • Outside Cable Diameter : 7.49 MM  [.362 INCH ]
  • Wire Size (MMSQ) : .5

Electrical Characteristics


  • Operating Voltage (VAC) : 1500

Packaging Features


  • Packaging Method : Reel

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 150
  • Sensor Cable Chemical Resistance : SPEC 1200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 001927-000
Product Name Sensor Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Aluminized PET
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 169831-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 025280-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 0054443001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 168445-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details