Alpha Wire Multi-Conductor & Paired Cables 78356 SL001

Description
78356 Slate 1000 FT
Request a Quote Datasheet
Description
78356 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78356 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78356 SL001
Multi-Conductor & Paired Cables 78356 SL001
78356 Slate 1000 FT

78356 Slate 1000 FT

Buy Now
Multiple Conductor Cables - 78356SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78356SL001-ND
Multiple Conductor Cables 78356SL001-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 1000.0' (304.8m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Alpha EcoCable® Mini Foil Braid Shield Multipair Cable - 28 AWG 6 Pair - Slate - 300V - 1000 ft - ALP78356-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Braid Shield Multipair Cable - 28 AWG 6 Pair - Slate - 300V - 1000 ft
ALP78356-SL001
Alpha EcoCable® Mini Foil Braid Shield Multipair Cable - 28 AWG 6 Pair - Slate - 300V - 1000 ft ALP78356-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multipair, 1000ft, 78356 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78356 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.213 NOMINAL OD (MM) : 5.4102 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multipair, 1000ft, 78356 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78356 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.213 NOMINAL OD (MM) : 5.4102 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Shielded Cable, 6Pair, 28Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 86X1512 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 6Pair, 28Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
86X1512
Ecogen Ecocable Mini Shielded Cable, 6Pair, 28Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 86X1512
ECOGEN ECOCABLE MINI SHIELDED CABLE, 6PAIR, 28AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.0925mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 6PAIR, 28AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.0925mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 78356 SL001 78356SL001-ND ALP78356-SL001 86X1512
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha EcoCable® Mini Foil Braid Shield Multipair Cable - 28 AWG 6 Pair - Slate - 300V - 1000 ft Ecogen Ecocable Mini Shielded Cable, 6Pair, 28Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details