Alpha Wire Hook-up Wire 781836 SL005

Description
781836 SLATE 100 FT
Request a Quote
Description
781836 SLATE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 781836 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
781836 SL005
Hook-up Wire 781836 SL005
781836 SLATE 100 FT

781836 SLATE 100 FT

Buy Now
781836 SL005 - Alpha Wire UL 1232/UL 1284 PVC Hook-Up/Lead Wire - 1 AWG - 836/30 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft - ALP781836-SL005 - Lapp Tannehill
Savage, MN, United States
781836 SL005 - Alpha Wire UL 1232/UL 1284 PVC Hook-Up/Lead Wire - 1 AWG - 836/30 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft
ALP781836-SL005
781836 SL005 - Alpha Wire UL 1232/UL 1284 PVC Hook-Up/Lead Wire - 1 AWG - 836/30 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft ALP781836-SL005
Alpha Wire's UL 1232/UL 1284 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 1 AWG, Stranded Conductor, Tinned Copper, 600V, Gray, 100ft, 781836 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 781836 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1284 AWG/GAUGE : 1 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.547 INSULATION THICKNESS (IN) : 0.082 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL MTW|UL THW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1232/UL 1284 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 1 AWG, Stranded Conductor, Tinned Copper, 600V, Gray, 100ft, 781836 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 781836 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1284 AWG/GAUGE : 1 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.547 INSULATION THICKNESS (IN) : 0.082 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL MTW|UL THW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 781836 SL005 ALP781836-SL005
Product Name Hook-up Wire 781836 SL005 - Alpha Wire UL 1232/UL 1284 PVC Hook-Up/Lead Wire - 1 AWG - 836/30 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.5470 inch (13.89 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 172-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
Hook Up Wire - 1742513003 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 200 C (-67 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1853905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1535 inch (3.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details