Alpha Wire Hook-up Wire 781836 BR005

Description
781836 BROWN 100 FT
Request a Quote
Description
781836 BROWN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 781836 BR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
781836 BR005
Hook-up Wire 781836 BR005
781836 BROWN 100 FT

781836 BROWN 100 FT

Buy Now
781836 BR005 - Alpha Wire UL 1232/UL 1284 PVC Hook-Up/Lead Wire - 1 AWG - 836/30 Stranded Conductor - Tinned Copper - 600V - Brown - 100ft - ALP781836-BR005 - Lapp Tannehill
Savage, MN, United States
781836 BR005 - Alpha Wire UL 1232/UL 1284 PVC Hook-Up/Lead Wire - 1 AWG - 836/30 Stranded Conductor - Tinned Copper - 600V - Brown - 100ft
ALP781836-BR005
781836 BR005 - Alpha Wire UL 1232/UL 1284 PVC Hook-Up/Lead Wire - 1 AWG - 836/30 Stranded Conductor - Tinned Copper - 600V - Brown - 100ft ALP781836-BR005
Alpha Wire's UL 1232/UL 1284 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 1 AWG, Stranded Conductor, Tinned Copper, 600V, Brown, 100ft, 781836 BR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 781836 BR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1284 AWG/GAUGE : 1 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.547 INSULATION THICKNESS (IN) : 0.082 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL MTW|UL THW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1232/UL 1284 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 1 AWG, Stranded Conductor, Tinned Copper, 600V, Brown, 100ft, 781836 BR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 781836 BR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1284 AWG/GAUGE : 1 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.547 INSULATION THICKNESS (IN) : 0.082 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL MTW|UL THW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 781836 BR005 ALP781836-BR005
Product Name Hook-up Wire 781836 BR005 - Alpha Wire UL 1232/UL 1284 PVC Hook-Up/Lead Wire - 1 AWG - 836/30 Stranded Conductor - Tinned Copper - 600V - Brown - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.5470 inch (13.89 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
PTFE Wire, UL 1180 - 1740 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0530 to 0.0880 inch (1.35 to 2.24 mm)
View Details
Stranded Hookup Wire - AS 155-30 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0320 inch (0.8128 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 1225885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details