Alpha Wire's UL 1232/UL 1284 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 1 AWG, Stranded Conductor, Tinned Copper, 600V, Black, 1000ft, 781836 BK001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 781836 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1284 AWG/GAUGE : 1 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.547 INSULATION THICKNESS (IN) : 0.082 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL MTW|UL THW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105
| Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|
| Product Category | Hookup Wires | Hookup Wires |
| Product Number | 781836 BK001 | ALP781836-BK001 |
| Product Name | Hook-up Wire | 781836 BK001 - Alpha Wire UL 1232/UL 1284 PVC Hook-Up/Lead Wire - 1 AWG - 836/30 Stranded Conductor - Tinned Copper - 600V - Black - 1000ft |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105 | |
| Rated Voltage | 600 volts | |
| Nominal Diameter | 0.5470 inch (13.89 mm) | |
| Rated Temperature | -40 to 105 C (-40 to 221 F) |