Alpha Wire 781259 SL005 - Alpha Wire UL 1232/UL 1284 PVC Hook-Up/Lead Wire - 1 AWG - 259/25 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft 781259 SL005

Description
Alpha Wire's UL 1232/UL 1284 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 1 AWG, Stranded Conductor, Tinned Copper, 600V, Gray, 100ft, 781259 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 781259 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1284 AWG/GAUGE : 1 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.54 INSULATION THICKNESS (IN) : 0.082 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL MTW|UL THW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105
Description
Alpha Wire's UL 1232/UL 1284 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 1 AWG, Stranded Conductor, Tinned Copper, 600V, Gray, 100ft, 781259 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 781259 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1284 AWG/GAUGE : 1 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.54 INSULATION THICKNESS (IN) : 0.082 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL MTW|UL THW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Suppliers

Company
Product
Description
Supplier Links
781259 SL005 - Alpha Wire UL 1232/UL 1284 PVC Hook-Up/Lead Wire - 1 AWG - 259/25 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft - ALP781259-SL005 - Lapp Tannehill
Savage, MN, United States
781259 SL005 - Alpha Wire UL 1232/UL 1284 PVC Hook-Up/Lead Wire - 1 AWG - 259/25 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft
ALP781259-SL005
781259 SL005 - Alpha Wire UL 1232/UL 1284 PVC Hook-Up/Lead Wire - 1 AWG - 259/25 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft ALP781259-SL005
Alpha Wire's UL 1232/UL 1284 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 1 AWG, Stranded Conductor, Tinned Copper, 600V, Gray, 100ft, 781259 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 781259 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1284 AWG/GAUGE : 1 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.54 INSULATION THICKNESS (IN) : 0.082 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL MTW|UL THW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1232/UL 1284 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 1 AWG, Stranded Conductor, Tinned Copper, 600V, Gray, 100ft, 781259 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 781259 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1284 AWG/GAUGE : 1 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.54 INSULATION THICKNESS (IN) : 0.082 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL MTW|UL THW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP781259-SL005
Product Name 781259 SL005 - Alpha Wire UL 1232/UL 1284 PVC Hook-Up/Lead Wire - 1 AWG - 259/25 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.5400 inch (13.72 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook Up Wire - 132344-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Ultra-Flexible PVC Lead Wire - NUF 30-2544 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0220 inch (0.5588 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1853958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details