Alpha Wire EcoGen®️, EcoCable®️ Mini 78036

Description
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable. EcoCable Mini Features Recyclable mPPE jacket and insulation -40°C to +80°C temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Over 250 Standard Constructions available EcoCable Mini Benefits Up to 32% smaller than PVC Up to 44% lighter than PVC Up to 92% lower outgassing than standard 300 V PVC cables Halogen Free
Datasheet
Description
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable. EcoCable Mini Features Recyclable mPPE jacket and insulation -40°C to +80°C temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Over 250 Standard Constructions available EcoCable Mini Benefits Up to 32% smaller than PVC Up to 44% lighter than PVC Up to 92% lower outgassing than standard 300 V PVC cables Halogen Free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EcoGen®️, EcoCable®️ Mini - 78036 - Alpha Wire
Elizabeth, NJ, United States
EcoGen®️, EcoCable®️ Mini
78036
EcoGen®️, EcoCable®️ Mini 78036
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable. EcoCable Mini Features Recyclable mPPE jacket and insulation -40°C to +80°C temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Over 250 Standard Constructions available EcoCable Mini Benefits Up to 32% smaller than PVC Up to 44% lighter than PVC Up to 92% lower outgassing than standard 300 V PVC cables Halogen Free

EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable.


EcoCable Mini Features

  • Recyclable mPPE jacket and insulation
  • -40°C to +80°C temperature range
  • RoHS and REACH Compliant
  • Suitable for use in NFPA 79 applications
  • Over 250 Standard Constructions available

EcoCable Mini Benefits

  • Up to 32% smaller than PVC
  • Up to 44% lighter than PVC
  • Up to 92% lower outgassing than standard 300 V PVC cables
  • Halogen Free
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 78036
Product Name EcoGen®️, EcoCable®️ Mini
Cable Jacket Modified Polyphenylene Ether-PE
Cable Insulation Modified Polyphenylene Ether-PE
Cable Conductor Copper; 22 (19/34) AWG Tinned Copper', '0.032']
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Multiconductor Cable - AS 633-3SSP - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Stainless Steel
View Details
Twisted Pair & Multicore Data Cable - 349523 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.5000 mm2
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 C HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details