TE Connectivity Multicore Cable 063203-000

Description
Body Features Multicore Cable Conductor Material : Nickel-Coated High Strength Copper Alloy Multicore Cable Jacket Color : White Multicore Cable Shield Material : Silver-Coated Copper Multicore Cable Wire Color : White, Blue, Orange Configuration Features Number of Multicore Cable Conductors : 3 Number of Strands : 19 Dimensions Multicore Cable Conductor Diameter (INCH) : .023 Multicore Cable Overall Outside Diameter (INCH) : .1 Multicore Cable Wire Diameter : .9 MM  [.036 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 24 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Product Type Features Multicore Cable Style : Round Braided Shielded & Jacketed Multicore Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Multicore Cable Conductor Material : Nickel-Coated High Strength Copper Alloy Multicore Cable Jacket Color : White Multicore Cable Shield Material : Silver-Coated Copper Multicore Cable Wire Color : White, Blue, Orange Configuration Features Number of Multicore Cable Conductors : 3 Number of Strands : 19 Dimensions Multicore Cable Conductor Diameter (INCH) : .023 Multicore Cable Overall Outside Diameter (INCH) : .1 Multicore Cable Wire Diameter : .9 MM  [.036 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 24 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Product Type Features Multicore Cable Style : Round Braided Shielded & Jacketed Multicore Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 063203-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
063203-000
Multicore Cable 063203-000
Body Features Multicore Cable Conductor Material : Nickel-Coated High Strength Copper Alloy Multicore Cable Jacket Color : White Multicore Cable Shield Material : Silver-Coated Copper Multicore Cable Wire Color : White, Blue, Orange Configuration Features Number of Multicore Cable Conductors : 3 Number of Strands : 19 Dimensions Multicore Cable Conductor Diameter (INCH) : .023 Multicore Cable Overall Outside Diameter (INCH) : .1 Multicore Cable Wire Diameter : .9 MM  [.036 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 24 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Product Type Features Multicore Cable Style : Round Braided Shielded & Jacketed Multicore Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Multicore Cable Conductor Material : Nickel-Coated High Strength Copper Alloy
  • Multicore Cable Jacket Color : White
  • Multicore Cable Shield Material : Silver-Coated Copper
  • Multicore Cable Wire Color : White, Blue, Orange

Configuration Features


  • Number of Multicore Cable Conductors : 3
  • Number of Strands : 19

Dimensions


  • Multicore Cable Conductor Diameter (INCH) : .023
  • Multicore Cable Overall Outside Diameter (INCH) : .1
  • Multicore Cable Wire Diameter : .9 MM  [.036 INCH ]
  • Strand Size (AWG) : 36
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Multicore Cable Voltage Rating (V) : 600

Product Type Features


  • Multicore Cable Style : Round Braided Shielded & Jacketed
  • Multicore Cable Type : Spec 55
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 063203-000
Product Name Multicore Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 168075-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Multicore Cable - 108733-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
View Details
Twisted Pair Cable - 063559-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 108670-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details