Alpha Wire Multiple Conductor Cables 77109 SL199

Description
CABLE 2COND 22AWG SHLD 100=100'
Request a Quote Datasheet
Description
CABLE 2COND 22AWG SHLD 100=100'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 77109SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77109SL199-ND
Multiple Conductor Cables 77109SL199-ND
CABLE 2COND 22AWG SHLD 100=100'

CABLE 2COND 22AWG SHLD 100=100'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 77109 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77109 SL199
Multi-Conductor & Paired Cables 77109 SL199
77109 Slate BULK FT

77109 Slate BULK FT

Buy Now
Ecogen Ecocable 22Awg 2Cond Foil Mppe 77109 Sl 199 Bulk Ft Alpha Wire - 28Y6582 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable 22Awg 2Cond Foil Mppe 77109 Sl 199 Bulk Ft Alpha Wire
28Y6582
Ecogen Ecocable 22Awg 2Cond Foil Mppe 77109 Sl 199 Bulk Ft Alpha Wire 28Y6582
ECOGEN ECOCABLE 22AWG 2COND FOIL MPPE 77109 SL 199 BULK FT

ECOGEN ECOCABLE 22AWG 2COND FOIL MPPE 77109 SL 199 BULK FT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 77109SL199-ND 77109 SL199 28Y6582
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecocable 22Awg 2Cond Foil Mppe 77109 Sl 199 Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE)
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1W9-E-5-Q5-LE6 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q1130-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type IEC 320-C13
View Details
2 suppliers