Alpha Wire Multi-Conductor & Paired Cables 7664 WH001

Description
7664 WHITE 1000 FT
Request a Quote
Description
7664 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 7664 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
7664 WH001
Multi-Conductor & Paired Cables 7664 WH001
7664 WHITE 1000 FT

7664 WHITE 1000 FT

Buy Now
Multiconductor Cable, Braid Shield, 600V 7664 White 1000 Ft Alpha Wire - 28B8746 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Cable, Braid Shield, 600V 7664 White 1000 Ft Alpha Wire
28B8746
Multiconductor Cable, Braid Shield, 600V 7664 White 1000 Ft Alpha Wire 28B8746
MULTICONDUCTOR CABLE, BRAID SHIELD, 600V 7664 WHITE 1000 FT

MULTICONDUCTOR CABLE, BRAID SHIELD, 600V 7664 WHITE 1000 FT

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 4 Conductor - White - 600V - 1000ft - Alpha 7664 WH001 - ALP7664-WH001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 4 Conductor - White - 600V - 1000ft - Alpha 7664 WH001
ALP7664-WH001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 4 Conductor - White - 600V - 1000ft - Alpha 7664 WH001 ALP7664-WH001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Irradiated PVC insulation, PVC jacket, 600V, White, 1000ft, 7664 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7664 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.215 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Irradiated PVC insulation, PVC jacket, 600V, White, 1000ft, 7664 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7664 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.215 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 7664 WH001 28B8746 ALP7664-WH001
Product Name Multi-Conductor & Paired Cables Multiconductor Cable, Braid Shield, 600V 7664 White 1000 Ft Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 4 Conductor - White - 600V - 1000ft - Alpha 7664 WH001
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details