Alpha Wire Hook-up Wire 751441 WH001

Description
751441 WHITE 1000 FT
Request a Quote
Description
751441 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 751441 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
751441 WH001
Hook-up Wire 751441 WH001
751441 WHITE 1000 FT

751441 WHITE 1000 FT

Buy Now
751441 WH001 - Alpha Wire UL 3173 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 600V - White - 1000ft - ALP751441-WH001 - Lapp Tannehill
Savage, MN, United States
751441 WH001 - Alpha Wire UL 3173 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 600V - White - 1000ft
ALP751441-WH001
751441 WH001 - Alpha Wire UL 3173 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 600V - White - 1000ft ALP751441-WH001
Alpha Wire's UL 3173 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 14 AWG, Stranded Conductor, Tinned Copper, 600V, White, 1000ft, 751441 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 751441 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3173 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.136 INSULATION THICKNESS (IN) : 0.031 TEMPERATURE : -40°F to +257°F -40°C to +125°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL SIS CSA TYPE : CSA AWM I A/B CSA CL1251 XLPE CSA FT2

Alpha Wire's UL 3173 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 14 AWG, Stranded Conductor, Tinned Copper, 600V, White, 1000ft, 751441 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 751441 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3173 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.136 INSULATION THICKNESS (IN) : 0.031 TEMPERATURE : -40°F to +257°F -40°C to +125°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL SIS CSA TYPE : CSA AWM I A/B CSA CL1251 XLPE CSA FT2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 751441 WH001 ALP751441-WH001
Product Name Hook-up Wire 751441 WH001 - Alpha Wire UL 3173 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 600V - White - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA CL1251 XLPE CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.1360 inch (3.45 mm)
Rated Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1217833001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Stranded Hookup Wire - CZ 1103 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0110 inch (0.2794 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 1225861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details