Alpha Wire Hook-up Wire 7035 WH005

Description
7035 WHITE 100 FT
Request a Quote
Description
7035 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 7035 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
7035 WH005
Hook-up Wire 7035 WH005
7035 WHITE 100 FT

7035 WHITE 100 FT

Buy Now
7035 WH005 - Alpha Wire MIL-W-16878E Type C/UL 3317 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 300V - White - 100ft - ALP7035-WH005 - Lapp Tannehill
Savage, MN, United States
7035 WH005 - Alpha Wire MIL-W-16878E Type C/UL 3317 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 300V - White - 100ft
ALP7035-WH005
7035 WH005 - Alpha Wire MIL-W-16878E Type C/UL 3317 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 300V - White - 100ft ALP7035-WH005
Alpha Wire's MIL-W-16878E Type C UL 3317 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 14 AWG, Stranded Conductor, Tinned Copper, 300V, White, 100ft, 7035 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7035 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3317 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.103 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA REW XLPVC CSA FT 1 MIL-SPEC : MIL-W-16878 Type C

Alpha Wire's MIL-W-16878E Type C UL 3317 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 14 AWG, Stranded Conductor, Tinned Copper, 300V, White, 100ft, 7035 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7035 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3317 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.103 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA REW XLPVC CSA FT 1 MIL-SPEC : MIL-W-16878 Type C

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 7035 WH005 ALP7035-WH005
Product Name Hook-up Wire 7035 WH005 - Alpha Wire MIL-W-16878E Type C/UL 3317 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 300V - White - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA REW XLPVC CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.1030 inch (2.62 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Hook Up Wire - 150917-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Miniature Electrode Wire - AS 826-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0050 inch (0.1270 mm)
Wire Conductor Pure Silver
North American 36 AWG
View Details
Hook Up Wire - 1805949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details