Alpha Wire Hook-up Wire 6717S GY001

Description
6717S GRN/YEL 1000 FT
Request a Quote
Description
6717S GRN/YEL 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6717S GY001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6717S GY001
Hook-up Wire 6717S GY001
6717S GRN/YEL 1000 FT

6717S GRN/YEL 1000 FT

Buy Now
Hook Up Wire - 2769752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2769752
Hook Up Wire 2769752
Alpha Wire 6717S GY001 Hook Up Wire

Alpha Wire 6717S GY001 Hook Up Wire

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number 6717S GY001 2769752
Product Name Hook-up Wire Hook Up Wire
North American 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Ultra-Flexible PVC Lead Wire - NUF 34-1044 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0170 inch (0.4318 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1225873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details