Alpha Wire Hook Up Wire 6716 VI005

Description
Alpha Wire 6716 VI005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6716 VI005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877590
Hook Up Wire 6877590
Alpha Wire 6716 VI005 Hook Up Wire

Alpha Wire 6716 VI005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6716 VI005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6716 VI005
Hook-up Wire 6716 VI005
6716 VIOLET 100 FT

6716 VIOLET 100 FT

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 6877590 6716 VI005
Product Name Hook Up Wire Hook-up Wire
Nominal Diameter 0.0811 inch (2.06 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0374543002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Miniature Electrode Wire - CW 5263-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0190 inch (0.4826 mm)
Wire Conductor Pure Gold
North American 26 AWG
View Details