Alpha Wire Alpha 67150 RD034 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Red mPPE Insulation - 500 Meter Put-Up 67150 RD034

Description
Alpha EcoWire® is a metric hook-up wire with red mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67150 RD034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67150 RD034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 15 CONDUCTOR STRANDING : Stranded STRAND COUNT : 84/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.087 NOMINAL OD (MM) : 2.2 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-150 WEIGHT LBS/MFT : 0.0271
Description
Alpha EcoWire® is a metric hook-up wire with red mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67150 RD034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67150 RD034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 15 CONDUCTOR STRANDING : Stranded STRAND COUNT : 84/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.087 NOMINAL OD (MM) : 2.2 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-150 WEIGHT LBS/MFT : 0.0271

Suppliers

Company
Product
Description
Supplier Links
Alpha 67150 RD034 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Red mPPE Insulation - 500 Meter Put-Up - ALP67150-RD034 - Lapp Tannehill
Savage, MN, United States
Alpha 67150 RD034 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Red mPPE Insulation - 500 Meter Put-Up
ALP67150-RD034
Alpha 67150 RD034 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Red mPPE Insulation - 500 Meter Put-Up ALP67150-RD034
Alpha EcoWire® is a metric hook-up wire with red mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67150 RD034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67150 RD034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 15 CONDUCTOR STRANDING : Stranded STRAND COUNT : 84/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.087 NOMINAL OD (MM) : 2.2 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-150 WEIGHT LBS/MFT : 0.0271

Alpha EcoWire® is a metric hook-up wire with red mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67150 RD034.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67150 RD034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 15 CONDUCTOR STRANDING : Stranded STRAND COUNT : 84/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.087 NOMINAL OD (MM) : 2.2 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-150 WEIGHT LBS/MFT : 0.0271

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67150-RD034
Product Name Alpha 67150 RD034 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Red mPPE Insulation - 500 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.0870 inch (2.21 mm)
Wire Weight 2.71E-5 to 0.0271 lbs/ft (4.03E-5 to 0.0403 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 000025-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1853947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Retractile Test Lead Wire - 114T / 115T - BRIM Electronics, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.6250 inch (15.87 mm)
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details