Alpha Wire Hook Up Wire 6715 YL001

Description
Alpha Wire 6715 YL001 Hook Up Wire
Request a Quote
Description
Alpha Wire 6715 YL001 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 7418142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7418142
Hook Up Wire 7418142
Alpha Wire 6715 YL001 Hook Up Wire

Alpha Wire 6715 YL001 Hook Up Wire

Supplier's Site
Hook-up Wire - 6715 YL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6715 YL001
Hook-up Wire 6715 YL001
6715 YELLOW 1000 FT

6715 YELLOW 1000 FT

Buy Now
Alpha Wire EcoWire® Hook-Up/Lead Wire - 18 AWG 16 Stranded Conductor - Tinned copper - 600V - Yellow - 1000 ft - ALP6715-YL001 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Hook-Up/Lead Wire - 18 AWG 16 Stranded Conductor - Tinned copper - 600V - Yellow - 1000 ft
ALP6715-YL001
Alpha Wire EcoWire® Hook-Up/Lead Wire - 18 AWG 16 Stranded Conductor - Tinned copper - 600V - Yellow - 1000 ft ALP6715-YL001
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 18 AWG, Stranded Conductor, Tinned copper, 600V, Yellow, 1000ft, 6715 YL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6715 YL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.7018 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 18 AWG, Stranded Conductor, Tinned copper, 600V, Yellow, 1000ft, 6715 YL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6715 YL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.7018 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 7418142 6715 YL001 ALP6715-YL001
Product Name Hook Up Wire Hook-up Wire Alpha Wire EcoWire® Hook-Up/Lead Wire - 18 AWG 16 Stranded Conductor - Tinned copper - 600V - Yellow - 1000 ft
Nominal Diameter 0.0669 inch (1.7 mm) 0.0670 inch (1.7 mm)
Wire Conductor Copper Copper
International 0.7500 mm² (0.0012 in²)
Stranding Type 16/0.25 mm
Approvals CSA Mark (US, NRTL/C); AWM
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 109454-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Miniature Electrode Wire - AS 767-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Copper
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details