Alpha Wire Hook Up Wire 6713 SL005

Description
Alpha Wire 6713 SL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6713 SL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877480
Hook Up Wire 6877480
Alpha Wire 6713 SL005 Hook Up Wire

Alpha Wire 6713 SL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6713 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6713 SL005
Hook-up Wire 6713 SL005
6713 SLATE 100 FT

6713 SLATE 100 FT

Buy Now
Wire, Hook-up; TC; 22 AWG; 7/30; Slate mPPE ins; 0.049
Fort Worth, TX, USA
Wire, Hook-up; TC; 22 AWG; 7/30; Slate mPPE ins; 0.049" OD; 600V; UL VW-1
70134468
Wire, Hook-up; TC; 22 AWG; 7/30; Slate mPPE ins; 0.049" OD; 600V; UL VW-1 70134468
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6877480 6713 SL005 70134468
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 22 AWG; 7/30; Slate mPPE ins; 0.049" OD; 600V; UL VW-1
Nominal Diameter 0.0488 inch (1.24 mm) 0.0490 inch (1.24 mm)
Wire Conductor Copper
International 0.3300 mm² (5.12E-4 in²)
Stranding Type 7/0.25 mm 7/30
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 1853910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Stranded Hookup Wire - AS 155-36 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 inch (0.6604 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details