Alpha Wire Hook Up Wire 6710 BR005

Description
Alpha Wire 6710 BR005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6710 BR005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877367 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877367
Hook Up Wire 6877367
Alpha Wire 6710 BR005 Hook Up Wire

Alpha Wire 6710 BR005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6710 BR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6710 BR005
Hook-up Wire 6710 BR005
6710 BROWN 100 FT

6710 BROWN 100 FT

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 6877367 6710 BR005
Product Name Hook Up Wire Hook-up Wire
Nominal Diameter 0.0339 inch (0.8600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0897503001 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1853968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3976 inch (10.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details