Alpha EcoWire® is a metric hook-up wire with white mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.
Alpha part number 67050 WH321.
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 WH321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-88 WEIGHT LBS/MFT : 0.0007
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | ALP67050-WH321 |
| Product Name | Alpha 67050 WH321 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding White mPPE Insulation - 50 Meter Put-Up |
| Approvals | UL Approved CE Approved VW-1 |
| Rated Voltage | 600 volts |
| Nominal Diameter | 0.0580 inch (1.47 mm) |
| Wire Weight | 7.00E-7 to 7.00E-4 lbs/ft (1.04E-6 to 0.0010 g/mm) |