Alpha Wire Hook Up Wire 67050 VI033

Description
Alpha Wire 67050 VI033 Hook Up Wire
Request a Quote
Description
Alpha Wire 67050 VI033 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2012754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2012754
Hook Up Wire 2012754
Alpha Wire 67050 VI033 Hook Up Wire

Alpha Wire 67050 VI033 Hook Up Wire

Supplier's Site
Alpha 67050 VI033 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Violet mPPE Insulation - 100 Meter Put-Up - ALP67050-VI033 - Lapp Tannehill
Savage, MN, United States
Alpha 67050 VI033 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Violet mPPE Insulation - 100 Meter Put-Up
ALP67050-VI033
Alpha 67050 VI033 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Violet mPPE Insulation - 100 Meter Put-Up ALP67050-VI033
Alpha EcoWire® is a metric hook-up wire with violet mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67050 VI033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 VI033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-80 WEIGHT LBS/MFT : 0.0015

Alpha EcoWire® is a metric hook-up wire with violet mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67050 VI033.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 VI033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-80 WEIGHT LBS/MFT : 0.0015

Supplier's Site

Technical Specifications

  RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2012754 ALP67050-VI033
Product Name Hook Up Wire Alpha 67050 VI033 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Violet mPPE Insulation - 100 Meter Put-Up
Rated Temperature 105 C (221 F) -40 to 41 C (-40 to 105 F)
North American 20 AWG 21 AWG
International 0.5000 mm² (7.75E-4 in²)
Stranding Type 28/0.16 mm² 28/0.16
Approvals UL Approved CE Approved VW-1
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1113143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0433 inch (1.1 mm)
Wire Insulation Polyamide
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Glass Braided Jacket - 1420B - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1440 inch (1.9 to 3.66 mm)
View Details
Miniature Electrode Wire - AS 765-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details