Alpha Wire Alpha 67050 OR321 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Orange mPPE Insulation - 50 Meter Put-Up 67050 OR321

Description
Alpha EcoWire® is a metric hook-up wire with orange mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67050 OR321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 OR321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-79 WEIGHT LBS/MFT : 0.0007
Description
Alpha EcoWire® is a metric hook-up wire with orange mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67050 OR321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 OR321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-79 WEIGHT LBS/MFT : 0.0007

Suppliers

Company
Product
Description
Supplier Links
Alpha 67050 OR321 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Orange mPPE Insulation - 50 Meter Put-Up - ALP67050-OR321 - Lapp Tannehill
Savage, MN, United States
Alpha 67050 OR321 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Orange mPPE Insulation - 50 Meter Put-Up
ALP67050-OR321
Alpha 67050 OR321 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Orange mPPE Insulation - 50 Meter Put-Up ALP67050-OR321
Alpha EcoWire® is a metric hook-up wire with orange mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67050 OR321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 OR321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-79 WEIGHT LBS/MFT : 0.0007

Alpha EcoWire® is a metric hook-up wire with orange mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67050 OR321.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 OR321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-79 WEIGHT LBS/MFT : 0.0007

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67050-OR321
Product Name Alpha 67050 OR321 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Orange mPPE Insulation - 50 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.0580 inch (1.47 mm)
Wire Weight 7.00E-7 to 7.00E-4 lbs/ft (1.04E-6 to 0.0010 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1173473001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 4 mm² (0.0062 in²)
View Details
Stranded Hookup Wire - AS155-26 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0390 inch (0.9906 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 1805947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details