Alpha Wire Alpha 67025 VI034 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Violet mPPE Insulation - 500 Meter Put-Up 67025 VI034

Description
Alpha EcoWire® is a metric hook-up wire with violet mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 VI034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 VI034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-51 WEIGHT LBS/MFT : 0.0038
Description
Alpha EcoWire® is a metric hook-up wire with violet mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 VI034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 VI034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-51 WEIGHT LBS/MFT : 0.0038

Suppliers

Company
Product
Description
Supplier Links
Alpha 67025 VI034 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Violet mPPE Insulation - 500 Meter Put-Up - ALP67025-VI034 - Lapp Tannehill
Savage, MN, United States
Alpha 67025 VI034 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Violet mPPE Insulation - 500 Meter Put-Up
ALP67025-VI034
Alpha 67025 VI034 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Violet mPPE Insulation - 500 Meter Put-Up ALP67025-VI034
Alpha EcoWire® is a metric hook-up wire with violet mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 VI034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 VI034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-51 WEIGHT LBS/MFT : 0.0038

Alpha EcoWire® is a metric hook-up wire with violet mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67025 VI034.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 VI034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-51 WEIGHT LBS/MFT : 0.0038

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67025-VI034
Product Name Alpha 67025 VI034 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Violet mPPE Insulation - 500 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.0460 inch (1.17 mm)
Wire Weight 3.80E-6 to 0.0038 lbs/ft (5.65E-6 to 0.0057 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 1805912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Lead Wire, UL 1213 - 1735 / 1736 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Nominal Diameter 0.0290 to 0.0550 inch (0.7366 to 1.4 mm)
Rated Temperature 105 C (221 F)
View Details