Alpha Wire Multi-Conductor & Paired Cables 65609 SL005

Description
65609 SLATE 100 FT
Request a Quote Datasheet
Description
65609 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65609 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65609 SL005
Multi-Conductor & Paired Cables 65609 SL005
65609 SLATE 100 FT

65609 SLATE 100 FT

Buy Now
Multiple Conductor Cables - 65609SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65609SL005-100-ND
Multiple Conductor Cables 65609SL005-100-ND
7 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable 9 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire - 91F2513 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 9 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire
91F2513
Unshielded Multiconductor Cable 9 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire 91F2513
UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Drop Ship:Yes RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65609 SL005 65609SL005-100-ND 91F2513
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 9 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details