The Unshielded Multiconductor Cable, part number 85K9924, features four conductors made of 16 AWG bare copper, with a nominal insulation thickness of 0.022 inches made from PVC. The cable has a total length of 500 feet and is designed for flexible control applications. It is rated for a maximum voltage of 600 VRMS and operates within a temperature range of -40 to 90°C for static conditions and -5 to 90°C for dynamic conditions. The cable's construction includes a jacket that is 0.035 inches thick, also made from PVC and resistant to oil. This cable complies with various standards, including UL AWM/Style 2587 and CSA AWM I/II A/B, ensuring its suitability for a range of applications. It is RoHS compliant and does not contain substances of very high concern as per REACH regulations. The cable is designed with a minimum twist rate of 4 twists per foot, which aids in reducing crosstalk and maintaining signal integrity. The product is packaged in a continuous length of 500 feet, making it convenient for various engineering projects.
4 Conductor Multi-Conductor Cable Slate 16 AWG 500.0' (152.4m)
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 65604 SL002 | 65604SL002-500-ND | 85K9924 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Unshielded Multiconductor Cable 4 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper |