2 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)
Xtra-Guard® Oil Resistant Standard-Flex Control Cable, 14 AWG
Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 5X cable diameter.
Choose XTRA
UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 100FT, 600V; Cable Shielding:Unshielded
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 65402 SL005 | 65402SL005-ND | 70139733 | 85K9923 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Cable, Standard-Flex; 2; 14 AWG; 41 x 30; 0.325 in.; 0.022 in.; Lubricated PVC | Unshielded Multiconductor Cable, 2 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire |
| Product Category | Cable | Cable | ||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | ||
| Cable Conductor | Copper | Copper | ||
| Number of Conductors | 2 # | 2 # |